EN
  • EN
  • DE

ACT8942QJ233

Part No ACT8942QJ233
Manufacturer Active-Semi International Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Active-Semi International Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816536-ACT8942QJ233
Ultra Librarian 3D Model Ultra Librarian ACT8942QJ233 CAD Model

Description

The ACT8942QJ233 is a highly integrated ActivePMU™ power management unit (PMU) from Active-Semi International Inc. It is designed to provide a complete power solution for a wide range of applications including portable devices, wearables, and IoT devices. This PMU integrates multiple power rails, battery charging, and system monitoring functions into a single chip, simplifying design and reducing the overall solution size.

Applications

  • Smartphones and tablets
  • Wearable devices (smartwatches, fitness trackers)
  • IoT devices
  • Portable media players
  • Handheld gaming consoles

Features

  • Multiple DC-DC Buck Converters: Provides efficient power conversion for various system voltages.
  • Integrated LDOs: Offers low-noise, regulated voltage rails for sensitive analog and digital circuits.
  • Battery Charger: Supports single-cell Li-ion/Li-Polymer battery charging with programmable charging parameters.
  • Fuel Gauge: Provides accurate battery capacity monitoring.
  • I2C Interface: Allows for easy configuration and monitoring of the PMU.
  • Protection Features: Includes over-voltage, over-current, and over-temperature protection.

Benefits

  • Simplified System Design: Integration of multiple power functions reduces the number of external components.
  • High Efficiency: DC-DC converters and LDOs are optimized for high efficiency, extending battery life.
  • Small Solution Size: Highly integrated package minimizes the PCB footprint.
  • Programmable Parameters: I2C interface allows for flexible configuration to meet specific application requirements.
  • Robust Protection: Comprehensive protection features ensure system reliability.

Technical Specifications

The ACT8942QJ233 PMU includes the following key specifications:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage Range: Configurable based on DC-DC and LDO settings
  • Charging Current: Programmable up to 2A
  • Operating Temperature Range: -40°C to +85°C
  • Package: QFN
  • I2C Address: Configurable

The device's multiple DC-DC buck converters allow for delivering power to different voltage domains within a device while maintaining high efficiency. Its integrated LDOs ensure quiet power for sensitive circuits, improving overall performance. The I2C interface provides the flexibility to dynamically adjust power settings, optimizing the device’s performance based on real-time conditions.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,039 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess