EN
  • EN
  • DE

ACT9040VM501-T

Part No ACT9040VM501-T
Manufacturer Active-Semi International Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Active-Semi International Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816539-ACT9040VM501-T
Ultra Librarian 3D Model Ultra Librarian ACT9040VM501-T CAD Model

Description

The ACT9040VM501-T is a power management integrated circuit (PMIC) from Active-Semi International Inc. It is designed to provide efficient power conversion and regulation for a variety of applications. This PMIC integrates multiple functions, including buck converters, LDO regulators, and supervisory circuits, into a single chip, reducing the overall system size and cost.

Applications

  • Portable electronics: Smartphones, tablets, and other mobile devices.
  • Industrial equipment: Embedded systems, control systems, and automation devices.
  • Networking equipment: Routers, switches, and modems.
  • Consumer electronics: Set-top boxes, gaming consoles, and home appliances.
  • Power tools: Cordless drills, saws, and other battery-powered tools.

Features

  • High efficiency: Integrated buck converters and LDO regulators for optimal power conversion efficiency.
  • Multiple output voltages: Supports various voltage rails to power different system components.
  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.
  • Overvoltage and overcurrent protection: Protects the system from damage due to voltage and current surges.
  • Thermal shutdown: Prevents overheating and ensures reliable operation.

Benefits

  • Reduced system size and cost: Integration of multiple functions into a single chip reduces the number of external components required.
  • Improved power efficiency: High-efficiency converters and regulators minimize power losses and extend battery life.
  • Enhanced system reliability: Built-in protection features prevent damage from voltage, current, and thermal events.
  • Simplified design: Integrated solution simplifies the design process and reduces development time.
  • Flexible power management: Supports a wide range of input voltages and output currents to meet diverse application requirements.

Additional Details

The ACT9040VM501-T is available in a compact QFN package. It operates over a wide input voltage range and can provide multiple regulated output voltages. The device also features programmable soft-start and shutdown functions for flexible power sequencing. It is RoHS compliant.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess