EN
  • EN
  • DE

BF1608-L2R6DACT/LF

Part No BF1608-L2R6DACT/LF
Manufacturer ACX
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Impedance 50 Ω
Radiation Hardening No
Resistance 50 Ω
RoHS Compliant
Win Source Part Number 987205-BF1608-L2R6DACT/LF
Categories OEM Parts(A-B)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BF1608-L2R6DACT/LF CAD Model

Description

The BF1608-L2R6DACT/LF is a chip inductor manufactured by ACX. This component is designed for various high-frequency applications requiring precise inductance and a small footprint.

Applications:

  • RF Circuits: Used in radio frequency circuits for impedance matching, filtering, and tuning.
  • Wireless Devices: Found in Bluetooth modules, Wi-Fi devices, and other wireless communication systems.
  • Mobile Phones: Employed in mobile phones for signal conditioning and noise reduction.
  • GPS Receivers: Utilized in GPS receivers for impedance matching and filtering.
  • High-Frequency Applications: Suitable for a wide range of applications operating at high frequencies.

Features:

  • Inductance Value: 2.6nH inductance.
  • Small Size: 1608 (0603) case size, making it ideal for compact designs.
  • High Self-Resonant Frequency: Allows for effective performance at high frequencies.
  • Surface Mount Design: Facilitates easy and automated assembly.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Optimized Circuit Performance: Enables impedance matching and signal filtering for enhanced circuit performance.
  • Compact Design: Small size allows for high-density mounting on printed circuit boards.
  • Reliable High-Frequency Operation: High self-resonant frequency ensures stable performance in demanding applications.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Environmentally Friendly: RoHS compliance ensures that the component is environmentally safe.

Additional Details:

The BF1608-L2R6DACT/LF is designed with a ceramic core for high stability and performance at high frequencies. It is constructed for surface mount technology, enabling automated assembly and reducing manufacturing costs. The inductor's small size and high self-resonant frequency make it suitable for applications where space is limited and high-frequency performance is critical. Proper PCB layout techniques should be used to minimize parasitic inductance and capacitance, thereby maximizing the inductor's performance. The ‘LF’ suffix indicates that the component is lead-free and compliant with RoHS environmental standards. This component is commonly used in impedance matching networks, RF filters, and other high-frequency circuits that require a small, reliable, and high-performing inductor.

You May Also Be Interested in

Amic
Lowest to $2.1666
NXP / Nexperia
Need more? Email Us
TDK Corporation
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0081
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess