EN
  • EN
  • DE

ADP3338AKCZ285RL7

Part No ADP3338AKCZ285RL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043693-ADP3338AKCZ285RL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3338AKCZ285RL7 CAD Model

Description

The ADP3338AKCZ285RL7 is a high-performance, low-dropout (LDO) regulator from Analog Devices (ADI). This regulator is designed to provide a stable and precise 2.85 V output voltage with a low dropout voltage, making it ideal for battery-powered and portable applications. It combines high accuracy, low quiescent current, and robust protection features to ensure reliable operation in demanding environments.

Applications

  • Portable devices
  • Battery-powered equipment
  • Post regulation for switching power supplies
  • Microprocessor and DSP core power
  • High-efficiency linear regulation

Features

  • High accuracy: ±0.8% over temperature
  • Low dropout voltage: 130 mV at 200 mA
  • Low quiescent current: 45 μA
  • Stable with ceramic output capacitors
  • Overcurrent and thermal protection
  • Enable/disable function

Benefits

  • Provides a stable and accurate 2.85 V output voltage
  • Extends battery life in portable devices due to low quiescent current
  • Protects the regulator and load from overcurrent and thermal overload conditions
  • Simplifies design and reduces the need for external components due to ceramic capacitor stability
  • Offers flexibility in power management with the enable/disable feature

Technical Specifications

The ADP3338AKCZ285RL7 operates from an input voltage range of 2.5 V to 12 V and delivers a fixed output voltage of 2.85 V. The dropout voltage is typically 130 mV at an output current of 200 mA. The quiescent current is 45 μA. It is stable with ceramic output capacitors and includes overcurrent and thermal protection. The device comes in a small TSOT-23-5 package. The operating temperature range is from -40°C to +125°C.

This LDO regulator is well-suited for a wide range of applications where a stable and efficient 2.85 V supply is required. Its combination of high accuracy, low dropout voltage, and low quiescent current makes it an excellent choice for portable and battery-powered devices.

You May Also Be Interested in

Amic
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Allegro MicroSystems, LLC
Lowest to $1.6087
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess