EN
  • EN
  • DE

AD5543BRZREEL7

Part No AD5543BRZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042797-AD5543BRZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5543BRZREEL7 CAD Model

Description

The AD5543BRZREEL7 is a high-performance, single-channel, 16-bit, serial input, voltage-output digital-to-analog converter (DAC) from Analog Devices (ADI). It is designed for precision industrial control, automatic test equipment, and data acquisition systems where high accuracy and low power consumption are critical.

Applications

  • Closed-Loop Servo Control
  • Process Control
  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Instrumentation

Features

  • 16-Bit Resolution: Provides high precision and accuracy.
  • Low Power Consumption: Minimizes system power requirements.
  • Serial Interface: Allows for easy interfacing with microcontrollers and DSPs.
  • Voltage Output: Delivers a stable and accurate voltage output.
  • Small Package: Available in a small package for space-constrained applications.
  • Guaranteed Monotonicity: Ensures a smooth and predictable output.

Benefits

  • Improved System Performance: High resolution and accuracy enhance system performance.
  • Reduced Power Consumption: Low power operation extends battery life and reduces heat dissipation.
  • Simplified System Design: Serial interface simplifies integration with digital controllers.
  • Increased Reliability: Guaranteed monotonicity ensures stable and reliable operation.
  • Cost-Effective Solution: Offers a high-performance solution at a competitive price.

Additional Details

The AD5543BRZREEL7 operates from a single 2.7 V to 5.5 V power supply. It includes a power-down mode that reduces current consumption to typically 1 μA. The serial interface is compatible with SPI, QSPI, and Microwire standards. The output voltage range is determined by the reference voltage applied to the VREF pin. The device incorporates an on-chip output amplifier which minimizes the need for external components. The operating temperature range is -40°C to +85°C. The package is an 8-lead SOIC.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $1.6087
Mitsubishi
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Amic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
Lowest to $0.0137
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess