EN
  • EN
  • DE

ADP3301A3

Part No ADP3301A3
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043668-ADP3301A3
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3301A3 CAD Model

Description

Introducing the ADP3301A3 High-Precision Voltage Regulator

Analog Devices Inc. has crafted a robust and reliable solution for your voltage regulation needs with the ADP3301A3. This state-of-the-art component is designed to deliver a stable and precise output voltage, which is essential for maintaining the performance and longevity of sensitive electronic circuits.

Key Features

  • High Accuracy: The ADP3301A3 boasts an impressive output voltage accuracy, ensuring that your devices operate within their optimal voltage range.
  • Low Dropout Voltage: This voltage regulator operates efficiently with a minimal difference between the input and output voltage, making it ideal for low-voltage applications.
  • Output Current: Capable of delivering up to 100 mA of output current, the ADP3301A3 can easily handle a wide range of applications.
  • Quiescent Current: With a low quiescent current, it minimizes power consumption when in standby mode, contributing to the energy efficiency of the overall system.
  • Thermal Overload Protection: The built-in thermal overload protection ensures that the device operates within safe temperature limits, thereby protecting your circuit from potential damage due to overheating.
  • Short Circuit Protection: The ADP3301A3 is also equipped with short circuit protection, offering an additional layer of security for your electronic components.

Applications

The versatility of the ADP3301A3 makes it suitable for a multitude of applications, including:

  • Battery-powered devices where power efficiency is critical
  • Portable and compact devices due to its small footprint
  • Microprocessor supply regulation, providing a stable voltage for reliable operation
  • Linear post-regulation for switching power supplies

Technical Specifications

With a wide input voltage range and the ability to operate over an extended industrial temperature range, the ADP3301A3 is designed to meet the rigorous demands of modern electronic devices. Its advanced circuit design ensures minimal voltage fluctuations, providing a consistent and reliable power source.

For those looking to integrate a high-performance voltage regulator into their design, the ADP3301A3 from Analog Devices Inc. is an excellent choice that combines precision, efficiency, and durability.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. product page for the ADP3301A3.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Mitsubishi
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Allegro MicroSystems, LLC
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Amic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess