EN
  • EN
  • DE

BL2012-10B0900T/LF

Part No BL2012-10B0900T/LF
Manufacturer ACX
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ACX
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819350-BL2012-10B0900T/LF
Ultra Librarian 3D Model Ultra Librarian BL2012-10B0900T/LF CAD Model

Description

The BL2012-10B0900T/LF is a chip inductor manufactured by ACX. These inductors are essential components in electronic circuits, providing inductance for filtering, impedance matching, and energy storage. The 'LF' suffix indicates that the component is lead-free and compliant with RoHS standards.

Applications

  • RF Circuits: Used in mobile phones, wireless communication devices, and radio frequency modules for impedance matching and filtering.
  • Bluetooth Modules: Integrated into Bluetooth circuits to optimize signal transmission and reception.
  • Wi-Fi Devices: Employed in Wi-Fi modules for impedance matching and noise reduction.
  • Power Supplies: Used in DC-DC converters and power management circuits for filtering and energy storage.
  • Consumer Electronics: Found in a wide range of consumer electronics, including tablets, laptops, and audio equipment.

Features

  • Compact Size: Features a small 2012 package size (2.0 x 1.2 mm), ideal for high-density PCB layouts.
  • High Inductance: Offers an inductance value of 0.9 μH, suitable for various applications.
  • High Q-Factor: Provides a high Q-factor, minimizing energy loss and improving circuit efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) for improved signal integrity.
  • RoHS Compliance: Lead-free and compliant with RoHS environmental standards.

Benefits

  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  • Improved Performance: Enhances RF circuit performance by providing precise inductance and impedance matching.
  • Enhanced Efficiency: Minimizes energy loss in resonant circuits due to its high Q-factor.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring signal integrity.
  • Environmental Compliance: Compliant with environmental standards, reducing environmental impact.

Additional Details

The BL2012-10B0900T/LF chip inductor is designed for automated pick-and-place assembly, streamlining the manufacturing process. Its operating temperature range is typically between -40°C and +85°C, making it suitable for a wide range of environmental conditions. The component's self-resonant frequency (SRF) is optimized for high-frequency applications, ensuring stable performance in RF circuits.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
410+ $0.2818 $115.5380
640+ $0.2726 $174.4640
875+ $0.2645 $231.4375
1,135+ $0.2553 $289.7655
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess