EN
  • EN
  • DE
  • IT
Part No 1378
Manufacturer Adafruit Industries LLC
Catalog PMIC - LED Drivers
Description Ws2811 Neopixel Led Driver Chip - 10 Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Frequency 400 kHz
Height 1.75 mm
Length 88.9 mm
Max Junction Temperature (Tj) 85 °C
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -25 °C
Min Supply Voltage 6 V
Mount Surface Mount
Number of Outputs 3
Output Current per Channel 18.5 mA
Output Voltage 12 V
RoHS Compliant
Schedule B 8542310000
Switching Frequency 400 kHz
Weight 45.359237 g
Width 6.35 mm
Win Source Part Number 1106552-1378
Categories PMIC - LED Drivers
Manufacturer Adafruit Industries LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1378 CAD Model

Description

The ADA1378 is a PMIC LED driver manufactured by Adafruit Industries LLC.

  • Popularity: Medium
  • Supply and Demand: Limited
  • Number of Outputs: Three
  • Output Voltage: 12V
  • Output Current: 18.5mA per Channel
  • Switching Frequency: 400kHz
  • Voltage Input Range: 6V to 5.5V
  • Package: Module
  • Length: 88.9mm
  • Width: 6.35mm
  • Height: 1.75mm
  • Applications: LED Lighting, Backlighting, Other Lighting Applications

You May Also Be Interested in

ON Semiconductor
16-bit Programmable LED Dimmer with I2C Interface
Lowest to $3.4992
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH DOWN MODE HIGH POWER WHITE LED DRIVER
Lowest to $4.2019
Micrel
Lowest to $22.0844
NXP / Nexperia
Lowest to $7.3050
Microchip Technology
IC LED DRVR OFFL DIM 50MA 8SOIC
Lowest to $3.9716
Diodes Incorporated
Lowest to $3.8627
Toshiba Semiconductor and Storage
Lowest to $0.7917
National Semiconductor (TI)
Need more? Email Us
Texas Instruments
24-Channel, 12-Bit PWM LED Driver with Internal Oscillator
Lowest to $2.2215

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess