EN
  • EN
  • DE
  • IT
Part No 3601
Manufacturer Adafruit Industries LLC
Catalog Misc Products
Description COMP EQUIP KEYBOARD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Computer Equipment - Keyboards
Mfr Adafruit Industries LLC
Package Bulk
Product Status Active
Type Keyboard (Wireless)
Number of Keys 49
Interface USB
Features Bluetooth, USB Charging Cable
Color Black
Size / Dimension 4.500" L x 2.400" W x 0.300" H (114.30mm x 61.00mm x 7.60mm)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8471.60.2000
California Prop 65 Warning Information
Win Source Part Number 545611-3601
Ultra Librarian 3D Model Ultra Librarian 3601 CAD Model

Description

The 545611-3601 is a wireless keyboard designed for computer equipment.

  • Color: Black
  • Connectivity: Bluetooth
  • Charging: Via USB (charging cable included)
  • Dimensions: 4.500" L x 2.400" W x 0.300" H (114.30mm x 61.00mm x 7.60mm)
  • Keys: 49
  • Interface: USB
  • Status: Active
  • Manufacturer: Adafruit Industries LLC
  • Warning: California Prop 65

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK 3.346" LX2.165" W
Lowest to $33.7126
ACL Staticide Inc
KIT SCRATCH REPAIR FOR DVD
Lowest to $69.1624
NKK Switches
TOGGLE FULL BOOT GREEN
Need more? Email Us
Schneider Electric
CABLE ASSY AMPHENOL 2C X 10FT ST
Lowest to $4.5936
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
3M
CLEAR 18MM X 55 M
Lowest to $35.9712
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $16.2986
iBASE Technology
MPCIE, 16-IN/16-OUT GPIO W/ CABL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess