EN
  • EN
  • DE
  • IT

ADC128S022CIMTX/NOPB

Part No ADC128S022CIMTX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel, 50 kSPS to 200 kSPS, 12-Bit A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 200k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1139823-ADC128S022CIMTX/NOPB
Manufacturer Homepage www.ti.com
Family Name ADC128S022
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC128S022CIMTX/NOPB CAD Model

Description

Product Overview: ADC128S022CIMTX/NOPB

The ADC128S022CIMTX/NOPB is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Texas Instruments. This versatile component is designed to meet the demanding requirements of various applications, including industrial control systems, medical equipment, and consumer electronics. Its compact design and advanced features make it an ideal choice for systems where space is at a premium and efficiency is essential.

Key Features

  • Resolution: The ADC128S022CIMTX/NOPB boasts a 12-bit resolution, providing precise digital representation of analog signals.
  • Channels: It offers 8 multiplexed channels, allowing multiple signal inputs to be digitized using a single ADC, simplifying design and saving space.
  • Sampling Rate: With a sampling rate of up to 200 kSPS (kilo-samples per second), this ADC is capable of converting analog inputs quickly, making it suitable for high-speed applications.
  • Power Efficiency: The device operates with a single supply voltage ranging from 2.7V to 5.25V, and it features a low power consumption mode, which is critical for battery-powered devices.
  • Interface: It includes a serial interface that is compatible with several microprocessor and microcontroller interfaces, allowing for easy integration into existing designs.
  • Package: The ADC128S022CIMTX/NOPB is available in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), ideal for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +105°C, ensuring reliability in harsh environments.
  • No Lead (Pb-Free): The NOPB designation indicates that this product is manufactured without lead, making it compliant with RoHS regulations and suitable for eco-friendly applications.

Applications

The ADC128S022CIMTX/NOPB is suitable for a wide array of applications, including:

  • Data acquisition systems
  • Portable instruments
  • Medical monitoring devices
  • Industrial control and automation
  • Battery-operated devices
  • Consumer electronics

With its combination of high resolution, multiple channels, and low power consumption, the ADC128S022CIMTX/NOPB from Texas Instruments is a versatile ADC solution that delivers both performance and reliability for designers looking to create sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT FLASH 28SOIC / 8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT SRL 2.7/5.5V 8-MSOP / 8 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1666
Analog Devices Inc.
IC ADC 24BIT SAR 16DFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 72LFCSP
Lowest to $387.1690
Maxim Integrated
IC ADC 8BIT SAR SOT23-8
Lowest to $2.1289
Texas Instruments
ANALOG AUTOMOTIVE / Bit Analog to Digital Converter Input
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 16SOIC
Lowest to $7.7702
Analog Devices Inc.
IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Lowest to $17.5179
Analog Devices Inc.
IC ADC 8BIT 1CH 2MSPS 20-DIP / 8 Bit Analog to Digital Converter Input 1 20-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2597 $51.1164
29+ $3.4952 $101.3608
45+ $3.3859 $152.3655
62+ $3.2767 $203.1554
79+ $3.1675 $250.2325
106+ $2.8398 $301.0188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,737 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess