EN
  • EN
  • DE

AD171JK

Part No AD171JK
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042662-AD171JK
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD171JK CAD Model

Description

The AD171JK is a high-precision, low-drift instrumentation amplifier manufactured by ADI Electronics. This amplifier is designed for accurate amplification of low-level signals in noisy environments, making it suitable for a variety of industrial and scientific applications. Its key features include high common-mode rejection, low input offset voltage, and excellent linearity, ensuring reliable and precise signal conditioning.

Applications

  • Precision data acquisition systems
  • Medical instrumentation (e.g., ECG, EEG)
  • Industrial process control
  • Strain gauge amplification
  • Thermocouple amplification
  • High-resolution measurement equipment

Features

  • High common-mode rejection ratio (CMRR)
  • Low input offset voltage
  • Low input bias current
  • Excellent linearity
  • Wide supply voltage range
  • Internal input protection

Benefits

  • Accurate signal amplification: The high CMRR and low offset voltage ensure precise amplification of differential signals, minimizing errors caused by common-mode noise and input offsets.
  • Improved data acquisition accuracy: By amplifying low-level signals with minimal distortion and noise, the AD171JK enhances the accuracy of data acquisition systems.
  • Enhanced system reliability: The robust design and internal protection features contribute to the overall reliability and stability of the system.
  • Versatile application: Suitable for a wide range of applications requiring precise signal conditioning.
  • Simplified system design: The integrated features and ease of use streamline the design process, reducing development time and cost.

Additional Details

The AD171JK typically operates with dual or single power supplies. It features a small signal bandwidth suitable for DC and low-frequency AC signals. Specific electrical characteristics, such as gain, bandwidth, and noise performance, are detailed in the manufacturer's datasheet, which provides comprehensive information for design and application purposes. The device is often available in a dual-in-line package (DIP), facilitating easy integration into existing systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
CJT Connectors
Lowest to $0.0863
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Generic
Need more? Email Us
Mitsubishi
Need more? Email Us
Amic
Lowest to $2.1666
Allegro MicroSystems, LLC
Lowest to $1.6087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess