EN
  • EN
  • DE

AD2S1210WDSTZRL7LQFP48

Part No AD2S1210WDSTZRL7LQFP48
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042711-AD2S1210WDSTZRL7LQFP48
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD2S1210WDSTZRL7LQFP48 CAD Model

Description

The AD2S1210WDSTZRL7LQFP48 is a complete resolver-to-digital converter (RDC) from Analog Devices. It is designed to accurately measure the angular position and velocity of a rotating shaft. It is commonly used in industrial and automotive applications requiring precise motion control.

Applications:

  • Industrial motor control
  • Robotics
  • Automotive steering systems
  • CNC machines
  • Textile machinery
  • Wind turbines
  • Aerospace applications

Features:

  • High accuracy: Provides precise angular position and velocity measurements.
  • 10-bit to 16-bit resolution: Allows selection of resolution for different application requirements.
  • Programmable tracking rate: Optimizes performance for varying shaft speeds.
  • On-chip oscillator: Simplifies design and reduces component count.
  • Velocity output: Provides a direct measurement of shaft speed.
  • Digital interface: Allows easy communication with microcontrollers and processors.
  • Robust to noise and vibration: Ensures reliable performance in harsh environments.

Benefits:

  • Precise Motion Control: High accuracy enables precise control of rotating machinery.
  • Simplified Design: Integrated features simplify the design process and reduce component count.
  • Improved Performance: Programmable tracking rate optimizes performance for different application requirements.
  • Reliable Operation: Robust design ensures reliable performance in harsh environments.
  • Versatile Applications: Suitable for a wide range of applications, including industrial, automotive, and aerospace.

Additional Details:

The AD2S1210WDSTZRL7LQFP48 offers several advanced features, including a built-in fault detection system and a variety of digital interface options. It is available in a small surface-mount package (LQFP48). Specific details regarding accuracy, tracking rate, and temperature specifications can be found in the product datasheet.

You May Also Be Interested in

Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9706 $55.7648
16+ $6.5294 $104.4704
24+ $6.3088 $151.4112
35+ $5.8676 $205.3660
45+ $5.6470 $254.1150
56+ $5.4265 $303.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,930 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess