EN
  • EN
  • DE
  • IT

AD5160BRJ100RELL7

Part No AD5160BRJ100RELL7
Manufacturer ADI Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164117-AD5160BRJ100RELL7
Categories Custom Parts
Manufacturer ADI Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5160BRJ100RELL7 CAD Model

Description

The AD5160BRJ100RELL7 is a 256-position digital potentiometer manufactured by Analog Devices (ADI). Digital potentiometers (or digipots) are electronically adjustable resistors that can be controlled via a digital interface, offering a versatile solution for replacing mechanical potentiometers in various applications.

Applications

  • Volume Control: Used in audio equipment for electronic volume adjustment.
  • LCD Brightness Control: Employed in LCD displays for adjusting brightness levels.
  • Programmable Gain Amplifiers: Integrated into PGAs for digitally controlling the gain.
  • Sensor Calibration: Used for calibrating sensors by adjusting their output signals.
  • Power Supply Adjustment: Employed in power supplies for adjusting voltage or current levels.

Features

  • 256 Positions: Offers 256 discrete resistance settings.
  • Digital Control: Controlled via a digital interface (typically SPI or I2C).
  • Low Temperature Coefficient: Provides stable performance over temperature variations.
  • Compact Package: Available in small surface-mount packages for space-saving designs.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.

Benefits

  • Precise Adjustment: Allows for accurate and repeatable resistance settings.
  • Digital Control: Enables remote control and automated adjustments.
  • Space Saving: Reduces board space compared to mechanical potentiometers.
  • Improved Reliability: Eliminates mechanical wear and tear, resulting in increased reliability.

Additional Details

The '100R' in the part number likely indicates a total resistance value of 100 ohms. The 'RELL7' indicates tape and reel packaging for automated assembly. The AD5160 typically uses an SPI or I2C interface for digital control. Key specifications include the end-to-end resistance, wiper resistance, resolution (number of positions), voltage rating, and operating temperature range. It is crucial to consult the Analog Devices datasheet for the AD5160BRJ100RELL7 to obtain precise specifications, application notes, and recommended external components. Proper decoupling and layout techniques are essential for achieving optimal performance and minimizing noise. The AD5160 is a versatile component suitable for a broad range of applications where precise and digitally controlled resistance adjustment is required. It offers a reliable and space-saving alternative to mechanical potentiometers.

You May Also Be Interested in

Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Conexant Systems
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Amd
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess