EN
  • EN
  • DE

AD5409BRUZ

Part No AD5409BRUZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029143-AD5409BRUZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5409BRUZ CAD Model

Description

The AD5409BRUZ is a dual, 12-bit multiplying digital-to-analog converter (DAC) from ADI Electronics. It's designed for applications requiring precise control of analog signals, offering high accuracy and linearity. This DAC is often used in industrial automation, process control, and instrumentation applications.

Applications:

  • Industrial automation
  • Process control
  • Instrumentation
  • Programmable gain and attenuation
  • Waveform generation
  • Automatic test equipment (ATE)

Features:

  • Dual 12-bit multiplying DACs
  • 4-quadrant multiplication
  • Parallel interface
  • Low power consumption
  • Excellent linearity
  • Wide operating temperature range
  • Small package size

Benefits:

  • High Accuracy: The 12-bit resolution and excellent linearity ensure precise control of analog output signals.
  • Versatile Functionality: 4-quadrant multiplication allows for both positive and negative signal scaling.
  • Easy Integration: The parallel interface simplifies integration with microprocessors and microcontrollers.
  • Low Power Consumption: Minimizes power requirements, making it suitable for battery-powered applications.
  • Robust Performance: Wide operating temperature range ensures reliable operation in harsh environments.

Additional Details:

The AD5409BRUZ utilizes a parallel interface for data input, allowing for fast and efficient data transfer. It requires both a positive and negative reference voltage for operation. The device is available in a small surface-mount package, making it suitable for space-constrained applications. Careful decoupling of power supplies is essential for optimal performance. Consult the datasheet for detailed information on timing characteristics, power supply requirements, and application circuits. The multiplying capability allows the output voltage to be proportional to the product of the digital input code and the applied reference voltage.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TDK Corporation
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Amic
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0081
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess