EN
  • EN
  • DE

AD827ARZ

Part No AD827ARZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043180-AD827ARZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD827ARZ CAD Model

Description

The AD827ARZ is a dual, high speed, precision operational amplifier from Analog Devices (ADI). It is designed for applications requiring excellent AC and DC performance, including high bandwidth, low noise, and low distortion. This amplifier offers a wide supply voltage range and is suitable for a variety of signal processing tasks.

Applications:

  • Precision instrumentation amplifiers
  • High-speed data acquisition systems
  • Audio preamplifiers
  • Active filters
  • Buffering high-resolution ADCs

Features:

  • High bandwidth: Offers a high gain bandwidth product, typically in the MHz range, enabling fast signal amplification.
  • Low noise: Features low voltage and current noise, ensuring minimal signal corruption in sensitive applications.
  • Low distortion: Provides excellent linearity, crucial for audio and high-precision measurement applications.
  • High slew rate: Fast slew rate ensures rapid response to input signal changes, important for high-frequency signals.
  • Wide supply voltage range: Operates with a wide range of supply voltages, providing flexibility in system design.
  • Rail-to-rail output: Output voltage can swing close to the supply rails, maximizing dynamic range.

Benefits:

  • Improved signal fidelity: Low noise and distortion ensure accurate signal amplification.
  • Enhanced system performance: High bandwidth and slew rate enable faster processing and response times.
  • Increased design flexibility: Wide supply voltage range simplifies integration into diverse systems.
  • Reduced component count: Dual amplifier in a single package saves board space and reduces cost.
  • Precision amplification: Suitable for applications requiring high accuracy and stability.

Additional Details:

The AD827ARZ is typically available in an 8-lead SOIC package. Key specifications include a gain bandwidth product of approximately 50 MHz, a slew rate of around 15 V/µs, and low input voltage noise. It operates over a wide temperature range. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure optimal performance in your specific application.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Mitsubishi
Need more? Email Us
Amic
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess