EN
  • EN
  • DE

AD5640ARJ1

Part No AD5640ARJ1
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042809-AD5640ARJ1
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5640ARJ1 CAD Model

Description

The AD5640ARJ1 is a 14-bit, single-channel, buffered voltage output digital-to-analog converter (DAC) from Analog Devices (ADI). It's designed for precision control and signal generation in a variety of industrial and instrumentation applications. The device integrates high accuracy and low power consumption, making it suitable for both portable and fixed installations.

Applications:

  • Process Control: Precise output voltage control in industrial automation systems.
  • Data Acquisition Systems: Signal generation for testing and calibration equipment.
  • ATE (Automated Test Equipment): Providing accurate voltage stimuli for device characterization.
  • Servo Control: Precise position and speed control in robotic and motion control systems.
  • Portable Instrumentation: Low-power, high-accuracy DAC for handheld measurement devices.

Features:

  • 14-Bit Resolution: High-resolution conversion for precise voltage output.
  • Single Channel: Single DAC channel for dedicated voltage control.
  • Buffered Output: Provides a stable, low-impedance voltage output.
  • Low Power Consumption: Minimizes power usage for energy-efficient operation.
  • SPI Interface: Simple and versatile serial peripheral interface for easy control.

Benefits:

  • Precise Control: Enables accurate voltage setting for critical applications.
  • Simplified Integration: Easy interface with microcontrollers and other digital systems.
  • Reduced Power Consumption: Suitable for battery-powered or energy-sensitive systems.
  • Stable Output: Buffered output minimizes load effects and maintains signal integrity.
  • Reliable Performance: Designed for robust operation in industrial environments.

Additional Details:

The AD5640ARJ1 utilizes a versatile SPI interface, enabling seamless integration with a wide range of microcontrollers. It also incorporates an internal reference. This DAC is packaged in a compact form factor and operates over an industrial temperature range. The AD5640ARJ1 is designed for high reliability and is used in demanding industrial applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
Lowest to $0.0081
TDK Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Generic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess