EN
  • EN
  • DE

AD7111AQ

Part No AD7111AQ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042936-AD7111AQ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7111AQ CAD Model

Description

The AD7111AQ is a high-precision, dual BiFET operational amplifier from Analog Devices (ADI). This op-amp is designed for applications requiring low input bias current, low offset voltage, and low noise. Its excellent DC performance and wide bandwidth make it suitable for a wide range of precision analog circuits.

Applications

  • Precision Instrumentation
  • Data Acquisition Systems
  • Test and Measurement Equipment
  • Sensor Signal Conditioning
  • Audio Amplification

Features

  • Low Input Bias Current: Minimizes errors in high-impedance circuits.
  • Low Input Offset Voltage: Ensures accurate amplification of small signals.
  • Low Noise: Provides clean signal amplification in sensitive applications.
  • Wide Bandwidth: Allows for accurate amplification of high-frequency signals.
  • High Slew Rate: Enables fast response to input signal changes.
  • Dual Amplifier: Provides two independent op-amps in a single package.

Benefits

  • Improved Accuracy: The low input bias current and offset voltage ensure accurate and reliable signal amplification.
  • Wider Signal Range: Allows for the amplification of a wider range of signal levels.
  • Lower Distortion: Provides cleaner signal amplification with minimal distortion.
  • Simplified Design: The dual amplifier configuration reduces component count and simplifies system design.
  • Enhanced Performance: Delivers superior performance in demanding applications requiring precision amplification.

Specifications (Typical)

  • Input Offset Voltage: (Consult Datasheet, typical value is very low, in millivolts or microvolts)
  • Input Bias Current: (Consult Datasheet, typical value is very low, in picoamperes or nanoamperes)
  • Slew Rate: (Consult Datasheet)
  • Gain Bandwidth Product: (Consult Datasheet)
  • Supply Voltage Range: (Consult Datasheet)
  • Input Voltage Range: (Consult Datasheet)
  • Operating Temperature Range: (Consult Datasheet)
  • Package Type: (Consult Datasheet, AQ indicates a specific package and quality grade, often a ceramic package for high reliability)

Note: Always refer to the official Analog Devices datasheet for the AD7111AQ for complete specifications and application information.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Mitsubishi
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
CJT Connectors
Lowest to $0.0863
TDK Corporation
Need more? Email Us
CJT Connectors
Lowest to $0.0137

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess