EN
  • EN
  • DE

AD712ARZ

Part No AD712ARZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042943-AD712ARZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD712ARZ CAD Model

Description

The AD712ARZ is a high-speed, precision BiFET operational amplifier from Analog Devices. It offers excellent DC precision, high bandwidth, and high slew rate, making it suitable for a wide range of applications requiring high performance and accuracy.

Applications:

  • Precision instrumentation amplifiers
  • High-speed data acquisition systems
  • Audio amplification
  • Active filters
  • Fast ADC buffers
  • Medical instrumentation

Features:

  • Low offset voltage: 1 mV maximum
  • Low input bias current: 25 pA typical
  • High slew rate: 16 V/µs typical
  • Wide bandwidth: 3 MHz typical
  • Low total harmonic distortion: 0.003% typical
  • High open-loop gain: 25 V/mV typical
  • Wide supply voltage range: ±5 V to ±18 V
  • Available in 8-lead SOIC package

Benefits:

  • High precision: The low offset voltage and input bias current ensure accurate signal amplification.
  • High speed: The high slew rate and wide bandwidth enable the amplifier to process fast-changing signals accurately.
  • Low distortion: The low THD ensures that the amplified signal is a faithful reproduction of the input signal.
  • Versatile: The wide supply voltage range and availability in a standard package make the amplifier suitable for a wide range of applications.
  • Improved signal integrity: The low noise characteristics of the AD712ARZ ensure that the amplified signal is clean and free from unwanted interference.

Additional Details:

The AD712ARZ utilizes a BiFET (Bipolar FET) input stage which provides a combination of high input impedance and low input bias current. This makes it ideal for applications where the signal source has a high impedance or where minimizing the loading on the signal source is important. The amplifier is designed to operate with dual power supplies ranging from ±5 V to ±18 V, providing flexibility in power supply design. Its high open-loop gain ensures that the amplifier provides accurate amplification over a wide range of signal levels.

The AD712ARZ is available in a standard 8-lead SOIC package, making it easy to use in a wide range of applications. Its robust design and high-performance characteristics make it a popular choice for demanding applications where precision and speed are critical. The amplifier is also characterized for operation over a wide temperature range, ensuring reliable performance in harsh environments.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Amic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
Lowest to $0.0137
Amic
Need more? Email Us
Mitsubishi
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess