EN
  • EN
  • DE

AD7304YRUZ

Part No AD7304YRUZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042952-AD7304YRUZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7304YRUZ CAD Model

Description

The AD7304YRUZ is a quad, 8-bit, voltage output, digital-to-analog converter (DAC) from Analog Devices (ADI). It is designed for low power consumption and operates from a single 2.7 V to 5.5 V supply. This DAC is commonly used in portable applications, voltage trimming, and programmable voltage sources where space and power are critical constraints.

Applications

  • Portable Battery-Powered Applications: Used in battery-powered devices such as mobile phones, tablets, and portable instruments.
  • Voltage Trimming: Employed in applications requiring precise voltage trimming, such as in calibration circuits.
  • Programmable Voltage Sources: Integrated into programmable voltage sources for generating variable analog outputs.
  • Closed-Loop Servo Control: Utilized in closed-loop servo control systems to adjust analog control signals.
  • PC Peripherals: Incorporated into PC peripherals for adjusting voltage levels and generating control signals.

Features

  • Quad DACs: Contains four independent 8-bit DAC channels in a single package.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • Single Supply Operation: Operates from a single 2.7 V to 5.5 V supply.
  • SPI Interface: Uses a standard SPI interface for easy communication with microcontrollers.
  • Rail-to-Rail Operation: Provides rail-to-rail output swing for maximum output range.
  • Small Package: Available in a small TSSOP package for space-constrained applications.

Benefits

  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Space Saving: Integrates four DACs into a single small package, saving valuable board space.
  • Simplified Design: Easy to interface with microcontrollers using the SPI interface.
  • Precise Output: Provides accurate and stable analog outputs for precise control.
  • Versatile Application: Suitable for a wide range of applications requiring analog voltage outputs.
  • Cost-Effective Solution: Provides a cost-effective solution for generating multiple analog voltages.

Additional Details

The AD7304YRUZ operates over a wide temperature range and is designed for robust performance in various environments. It includes built-in protection features to prevent damage from overvoltage and short-circuit conditions. The device is available in a TSSOP package and is RoHS compliant.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
STMicroelectronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ADI Electronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess