EN
  • EN
  • DE

LM317HVT

Part No LM317HVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR ADJ 1.5A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 57V
PSRR 80dB to 65dB (120Hz)
Control Protection Features Over Circuit, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 57 V
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 83031-LM317HVT
Family Name LM317HV
Introduction Date June 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM317HVT CAD Model

Description

The LM317HVT from Texas Instruments is an adjustable voltage regulator that offers exceptional performance and functionality.

  • Load Current: more than 1.5A
  • Output Voltage: adjustable over a 1.2 to 37V range
  • Type: three-terminal positive regulator
  • Output Current: 1.5A
  • Line and Load Regulation: superior
  • Thermal Regulation: excellent
  • Thermal Overload Protection: built-in
  • Current Limit Constant: with temperature
  • Adjustability: The output voltage can be set to any value between 1.2V and 37V by using two external resistors
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5800 $55.3000
70+ $1.4800 $103.6000
105+ $1.4300 $150.1500
155+ $1.3300 $206.1500
200+ $1.2800 $256.0000
245+ $1.2300 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,550 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess