EN
  • EN
  • DE

AD7507AQ

Part No AD7507AQ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042977-AD7507AQ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7507AQ CAD Model

Description

The AD7507AQ is a monolithic CMOS quad SPDT (Single-Pole Double-Throw) analog switch manufactured by Analog Devices. It's designed for applications requiring low power consumption and high-speed switching. The AD7507AQ offers excellent performance characteristics, making it suitable for signal routing, analog multiplexing, and other switching applications.

Applications:

  • Audio and video signal routing
  • Data acquisition systems
  • Battery-powered instrumentation
  • Analog multiplexers
  • Sample-and-hold circuits

Features:

  • Low On-Resistance: Provides minimal signal attenuation when the switch is closed.
  • Fast Switching Speed: Enables quick switching between signal paths.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • TTL/CMOS Compatible: Interfaces easily with standard logic circuits.
  • Break-Before-Make Switching: Prevents momentary shorting of signals during switching.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.

Benefits:

  • Improved signal integrity: Low on-resistance ensures minimal signal distortion.
  • Enhanced system performance: Fast switching speed enables rapid response to input changes.
  • Extended battery life: Low power consumption extends battery life in portable devices.
  • Simplified design: TTL/CMOS compatibility simplifies interfacing with other components.
  • Reliable operation: Break-before-make switching prevents signal corruption.

The AD7507AQ is available in a ceramic DIP package. It is commonly used in applications where precision and speed are critical. The switch's robust design and performance characteristics make it a reliable choice for high-performance analog signal processing and routing. Its quad configuration allows for simultaneous switching of multiple signals, making it a versatile component in various electronic systems.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
CJT Connectors
Lowest to $0.0137
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Pericom
Need more? Email Us
Amic
Need more? Email Us
ADI Electronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess