EN
  • EN
  • DE

AD7523KNZ

Part No AD7523KNZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042990-AD7523KNZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7523KNZ CAD Model

Description

The AD7523KNZ is a monolithic CMOS 8-bit multiplying digital-to-analog converter (DAC) manufactured by ADI Electronics. It offers excellent linearity, low power consumption, and ease of use, making it suitable for a wide range of applications requiring digital control of analog signals.

Applications:

  • Digital Audio Attenuation
  • Programmable Gain Amplifiers
  • Servo Motor Control
  • Waveform Generation
  • Process Control

Features:

  • 8-Bit Resolution: Provides 256 discrete output levels.
  • Multiplying Capability: The output current is the product of the digital input and the reference voltage.
  • Low Power Consumption: CMOS design minimizes power dissipation.
  • TTL/CMOS Compatible Inputs: Easy interfacing with digital logic.
  • Single Supply Operation: Operates from a single +5V to +15V supply.
  • Fast Settling Time: Enables rapid updates to the analog output.

Benefits:

  • Precise Analog Control: High resolution and linearity ensure accurate signal generation.
  • Energy Efficiency: Low power consumption minimizes system power requirements.
  • Simplified System Design: Easy interfacing and single-supply operation simplify circuit design.
  • Versatile Functionality: Multiplying capability enables a wide range of applications.

Additional Details:

The AD7523KNZ is available in a 16-pin PDIP package. It requires an external reference voltage to determine the output range. The output current is proportional to the product of the digital input code and the reference voltage. Detailed specifications, including linearity, settling time, and power consumption, can be found in the manufacturer's datasheet.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Amic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
Lowest to $0.0863
STMicroelectronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Generic
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess