EN
  • EN
  • DE

AD7684BRMZREEL7

Part No AD7684BRMZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043032-AD7684BRMZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7684BRMZREEL7 CAD Model

Description

The AD7684BRMZREEL7 is a 16-bit, 100 kSPS (kilo samples per second) PulSAR® analog-to-digital converter (ADC) from Analog Devices (ADI). This ADC combines high resolution and moderate speed with excellent linearity and low power consumption. The 'REEL7' suffix typically indicates that the part is supplied on a tape and reel for automated assembly.

Applications

  • Data Acquisition Systems: Used in high-precision data acquisition systems for industrial and scientific instrumentation.
  • Medical Instrumentation: Employed in medical devices such as patient monitoring equipment where accurate signal digitization is crucial.
  • ATE (Automated Test Equipment): Used in ATE systems for digitizing test signals with high accuracy.
  • Process Control: Integrated into process control systems for precise monitoring and control of analog parameters.
  • Seismic Monitoring: Used in seismic monitoring equipment for capturing subtle analog signals.

Features

  • 16-Bit Resolution: Provides high-resolution digitization of analog signals.
  • 100 kSPS Sampling Rate: Offers a sampling rate of 100 kSPS, suitable for a wide range of applications.
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable and battery-powered applications.
  • INL (Integral Nonlinearity): Features excellent INL performance, ensuring high accuracy.
  • SPI Interface: Uses a Serial Peripheral Interface (SPI) for easy communication with microcontrollers.

Benefits

  • High Accuracy: Provides high-accuracy digitization of analog signals with 16-bit resolution and excellent INL.
  • Versatile Performance: Offers a good balance of resolution and speed, suitable for a wide range of applications.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life.
  • Simplified Interface: SPI interface simplifies integration with microcontrollers and other digital systems.
  • Compact Size: Available in a small form factor package for space-constrained applications.

Additional Details

The AD7684BRMZREEL7 requires a stable reference voltage for accurate operation. The SPI interface allows for easy configuration and data retrieval. The device is designed to operate over a specified temperature range, and proper thermal management may be required for optimal performance. The analog input voltage range should be carefully considered to avoid saturation or clipping. The AD7684BRMZREEL7 is often used in applications requiring high-precision data acquisition and signal processing. It is important to consult the datasheet for detailed specifications, including input voltage ranges, output data formats, and timing characteristics. The device may require external components, such as input buffers and anti-aliasing filters, to achieve optimal performance in certain applications. The PulSAR® architecture provides excellent dynamic performance and low distortion. The part is supplied on a tape and reel, making it suitable for automated assembly processes.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
Mitsubishi
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Amic
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess