The AD7686BRMZREEL7 is a high-speed, low-power, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices (ADI). It is designed for precision data acquisition applications where high throughput and low power consumption are critical.
Applications
- Portable instrumentation
- Battery-powered equipment
- Data acquisition systems
- Medical instruments
- Process control
- ATE (Automatic Test Equipment)
Features
- 16-bit resolution
- Throughput: Up to 400 kSPS
- INL: ±1.0 LSB (typical)
- Low power dissipation: 7 mW at 400 kSPS with 2.5V supply
- Single 2.5 V supply operation
- On-chip conversion clock
- High-speed serial interface (SPI/QSPI/MICROWIRE/DSP compatible)
- Automatic power-down
- 8-lead MSOP package
Benefits
- High accuracy: 16-bit resolution and excellent INL ensure precise data conversion.
- Low power consumption: Makes it ideal for battery-powered and portable applications, extending battery life.
- High throughput: Allows for fast data acquisition, improving system performance.
- Small size: The MSOP package enables compact designs.
- Easy to interface: The SPI-compatible interface simplifies connection to microcontrollers and DSPs.
- Reduced system cost: Integration of key features reduces the need for external components.
Additional Details
The AD7686BRMZREEL7 operates from a single 2.5 V supply. The device contains a low-power, high-speed, 16-bit sampling ADC with no missing codes, a conversion clock, a reference (internal and external), and a versatile serial interface. The ADC features a pseudo differential analog input. It accepts analog input voltages from 0 V to VREF. The reference voltage (VREF) can be supplied externally, or it can be derived from the internal reference. The device features an automatic power-down mode that reduces power consumption when not actively converting. The serial interface is SPI-/QSPI-/MICROWIRE-/DSP-compatible. The AD7686BRMZREEL7 is available in a small, 8-lead MSOP package and is specified for operation from −40°C to +85°C.