EN
  • EN
  • DE

AD7712AAR

Part No AD7712AAR
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043044-AD7712AAR
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7712AAR CAD Model

Description

The AD7712AAR is a complete analog front end for weigh scale or pressure transducer applications from Analog Devices. It's a high-resolution, sigma-delta ADC designed to interface directly with a transducer. It contains a programmable gain amplifier (PGA), an on-chip digital filter, and a calibration microcontroller interface. The ADC offers excellent noise performance and linearity.

Applications

  • Weigh Scales
  • Pressure Transducers
  • Industrial Process Control
  • Data Acquisition Systems
  • Strain Gauge Measurements

Features

  • High Resolution (Typically 24-bit)
  • Sigma-Delta Architecture
  • Programmable Gain Amplifier (PGA)
  • On-Chip Digital Filter
  • Low Noise
  • Low Power Consumption
  • 3-Wire Serial Interface
  • Calibration Microcontroller Interface

Benefits

  • High accuracy ensures precise measurement in weigh scale and pressure transducer applications.
  • Low noise enables the detection of small changes in input signals.
  • PGA allows direct interface to low-level transducer signals.
  • Digital filtering reduces the need for external filtering components.
  • Calibration interface simplifies system calibration.
  • Low power consumption is suitable for battery-powered applications.

Additional Details

The AD7712AAR operates from a single supply. The PGA allows the ADC to handle a wide range of input signals. The digital filter provides excellent noise rejection. The 3-wire serial interface simplifies communication with microcontrollers. The ADC's performance is optimized for low-frequency applications, such as weigh scales and pressure transducers. It typically requires an external voltage reference. Operating temperature ranges are usually industrial grade. Careful layout and grounding are crucial for achieving the ADC's specified noise performance. The calibration microcontroller interface allows for easy system calibration and compensation for transducer errors.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess