EN
  • EN
  • DE

AD7889ACB7V0Z

Part No AD7889ACB7V0Z
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997294-AD7889ACB7V0Z
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7889ACB7V0Z CAD Model

Description

The AD7889ACB7V0Z is a high-speed, low-power, 12-bit analog-to-digital converter (ADC) manufactured by ADI Electronics. This device is designed for applications requiring a high sampling rate and excellent dynamic performance in a compact package. The ADC utilizes a successive approximation register (SAR) architecture to achieve its high-speed conversion capabilities while maintaining low power consumption, making it suitable for battery-powered and portable applications.

Applications:

  • Data Acquisition Systems
  • Battery-powered Instruments
  • Portable Medical Devices
  • ATE (Automated Test Equipment)
  • Motor Control Systems
  • Spectrum Analysis

Features:

  • 12-Bit Resolution
  • High Sampling Rate: Up to 1.25 MSPS
  • Low Power Consumption: Typically 15 mW at 1.25 MSPS
  • Single 2.7 V to 5.5 V Supply Operation
  • Internal or External Reference
  • Serial Interface: SPI/QSPI/MICROWIRE Compatible
  • Small Package: MSOP-10

Benefits:

  • High Accuracy Conversion: The 12-bit resolution provides accurate conversion of analog signals.
  • Fast Data Acquisition: The high sampling rate allows for capturing rapidly changing signals.
  • Low Power Operation: Suitable for battery-powered applications extending battery life.
  • Flexible Interface: The serial interface allows easy integration with microcontrollers and digital signal processors.
  • Compact Size: The small package allows for use in space-constrained applications.

The AD7889ACB7V0Z offers excellent performance in a small package, making it a versatile choice for a wide range of data acquisition and signal processing applications. Its combination of high speed, low power, and ease of use makes it a preferred option for designers seeking a reliable and efficient ADC solution.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess