EN
  • EN
  • DE

AD8057ARTZRL7

Part No AD8057ARTZRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043153-AD8057ARTZRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8057ARTZRL7 CAD Model

Description

The AD8057ARTZRL7 is a high-performance, low-power, dual operational amplifier from Analog Devices (ADI). It features rail-to-rail input and output, making it suitable for single-supply applications where maximizing dynamic range is crucial. The amplifier is designed for video and other high-speed applications. The 'RL7' suffix signifies that the component is packaged on a tape and reel for efficient automated assembly.

Applications:

  • Video Amplification
  • Line Drivers
  • ADC Buffering
  • Portable Instrumentation
  • Active Filters
  • Imaging Systems

Features:

  • Rail-to-Rail Input and Output
  • Wide Bandwidth: 32 MHz
  • High Slew Rate: 27 V/μs
  • Low Input Bias Current: 1 pA
  • Low Offset Voltage: 0.5 mV
  • Single-Supply Operation: 2.7 V to 5.5 V
  • Low Power Consumption: 2.8 mA per amplifier

Benefits:

  • Maximized Dynamic Range: Rail-to-rail input and output enables full utilization of the supply voltage, leading to improved signal resolution.
  • High-Speed Performance: Wide bandwidth and high slew rate ensures accurate amplification of high-frequency signals.
  • Low Power Consumption: Ideal for battery-powered devices and applications where energy efficiency is paramount.
  • High Accuracy: Low input bias current and offset voltage contribute to precise signal amplification.
  • Versatile Operation: Single-supply operation simplifies system design and reduces component count.

The AD8057ARTZRL7 offers an excellent balance of performance, power efficiency, and ease of use, making it an attractive choice for a wide range of applications. Its rail-to-rail capability, combined with its high-speed characteristics and low power consumption, make it particularly well-suited for portable and battery-powered devices requiring accurate and efficient signal amplification.

You May Also Be Interested in

Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
Intel
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
Lowest to $0.0863

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3846 $50.0766
45+ $2.2308 $100.3860
70+ $2.1539 $150.7730
100+ $2.0000 $200.0000
130+ $1.9231 $250.0030
163+ $1.8462 $300.9306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess