EN
  • EN
  • DE

AD8403A50

Part No AD8403A50
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043192-AD8403A50
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8403A50 CAD Model

Description

The AD8403A50 is a quad, 8-bit, digitally controlled variable resistor (rheostat) from Analog Devices. It offers 256-position adjustment resolution. It provides a cost-effective alternative to mechanical potentiometers in applications requiring electronic adjustment or control. The device is controlled through a simple 3-wire SPI-compatible serial interface, allowing for easy integration into microcontroller-based systems. The AD8403A50 is available in a compact surface-mount package, making it suitable for high-density board layouts.

Applications

  • Automotive electronics
  • Instrumentation
  • Gain control
  • Volume control
  • Line impedance matching

Features

  • Quad variable resistor
  • 8-bit resolution (256 positions)
  • SPI-compatible serial interface
  • Single-supply operation
  • Low temperature coefficient
  • Compact surface-mount package

Benefits

  • Precise Electronic Adjustment: Offers precise and repeatable resistance settings, eliminating the need for manual adjustments and improving system accuracy.
  • Easy Integration: SPI-compatible interface simplifies integration into microcontroller-based systems.
  • Compact Size: Small footprint allows for high-density board layouts, reducing overall system size.
  • Stable Performance: Low temperature coefficient ensures stable resistance values over a wide temperature range, improving system reliability.
  • Versatile Application: The quad configuration allows for multiple adjustments with a single device, reducing component count and simplifying system design.

Additional Details

The AD8403A50 operates from a single power supply, simplifying power supply design. The device's resistance value is set through the SPI interface, allowing for dynamic adjustment of the resistance value under software control. The digital control interface allows for automated calibration and adjustment, improving system performance and reducing manufacturing costs. The device offers excellent linearity and low noise, ensuring accurate and reliable performance in sensitive applications.

Technical Specifications (typical):

  • Supply Voltage: 2.7 V to 5.5 V
  • End-to-End Resistance: 50 kΩ
  • Resolution: 8 bits (256 positions)
  • Interface: SPI
  • Operating Temperature Range: -40°C to +85°C

The AD8403A50 is a versatile and reliable digitally controlled variable resistor that offers precise electronic adjustment and easy integration into microcontroller-based systems, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Sony
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess