EN
  • EN
  • DE

AD8517ARTRL7

Part No AD8517ARTRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043204-AD8517ARTRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8517ARTRL7 CAD Model

Description

The AD8517ARTRL7 is a high-performance, low-noise operational amplifier from ADI Electronics. It is designed for applications requiring high precision, low distortion, and low noise amplification. This amplifier features rail-to-rail input and output operation, making it suitable for a wide range of signal conditioning and amplification tasks. Its excellent DC and AC performance characteristics make it an ideal choice for demanding applications.

Applications

  • Audio amplification
  • Precision instrumentation
  • Data acquisition systems
  • Sensor signal conditioning
  • Active filters
  • Medical devices

Features

  • Low noise
  • Rail-to-rail input and output
  • High gain bandwidth
  • Low distortion
  • Low input bias current
  • Wide supply voltage range

Benefits

  • High-fidelity audio amplification: The low noise and low distortion characteristics ensure accurate and clear audio reproduction.
  • Precise signal conditioning: The rail-to-rail operation and low input bias current enable accurate amplification of low-level signals.
  • Improved data acquisition accuracy: The high gain bandwidth and low noise enhance the accuracy of data acquisition systems.
  • Versatile application: Suitable for a wide range of applications requiring high-performance amplification.
  • Simplified system design: The integrated features and ease of use streamline the design process, reducing development time and cost.

Additional Details

The AD8517ARTRL7 operates over a wide supply voltage range and is available in a small surface-mount package. Specific electrical characteristics, such as input offset voltage, noise voltage, and gain bandwidth product, are detailed in the manufacturer's datasheet. The device is optimized for low-power operation, making it suitable for battery-powered applications. Its robust design and internal protection features contribute to the overall reliability and stability of the system.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
TDK Corporation
Need more? Email Us
Amic
Need more? Email Us
Amic
Lowest to $2.1666
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess