EN
  • EN
  • DE

AD8541ARTZRL7

Part No AD8541ARTZRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043216-AD8541ARTZRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8541ARTZRL7 CAD Model

Description

The AD8541ARTZRL7 is a single-supply, rail-to-rail input and output operational amplifier manufactured by Analog Devices (ADI). It's designed for cost-sensitive applications requiring low voltage operation and a small footprint.

Applications:

  • Low-cost consumer electronics
  • Portable devices
  • Sensor signal conditioning
  • Audio amplification
  • Simple instrumentation

Features:

  • Single-supply operation: 2.7 V to 6 V
  • Rail-to-rail input and output
  • Low input bias current: 1 pA (typical)
  • Low offset voltage: 8 mV (maximum)
  • Gain bandwidth product: 500 kHz
  • Operating temperature range: -40°C to +125°C
  • Small package size: SOT-23-5

Benefits:

  • Cost-effective: Provides good performance at a low price point.
  • Wide input voltage range: Rail-to-rail input allows for operation with input signals close to the supply rails.
  • Versatile: Suitable for a variety of general-purpose applications.
  • Small size: The SOT-23-5 package saves board space.
  • Low power consumption: Extends battery life in portable devices.

Additional Details:

The AD8541ARTZRL7's rail-to-rail input and output characteristics allow it to operate effectively in single-supply systems. The low input bias current ensures accurate signal amplification with high-impedance sources. The small SOT-23-5 package makes it ideal for space-constrained applications. The amplifier is specified over a wide temperature range, making it suitable for use in industrial environments. The reel packaging (RL7) is designed for automated assembly, reducing manufacturing costs. This op-amp offers a combination of good performance, small size, and low cost, making it a suitable choice for a variety of applications.

The AD8541 is commonly found in simple audio amplifiers where low cost and small size are more important than high performance. Its rail-to-rail operation is useful for maximizing the output swing in low-voltage systems.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,590 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess