EN
  • EN
  • DE

AD520AN

Part No AD520AN
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042757-AD520AN
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD520AN CAD Model

Description

The AD520AN is a precision instrumentation amplifier manufactured by ADI Electronics. It is designed for applications requiring high accuracy, low drift, and excellent common-mode rejection. This instrumentation amplifier provides a stable and reliable solution for amplifying low-level signals in noisy environments.

Applications:

  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Bridge amplifiers
  • Medical instrumentation
  • Industrial process control
  • Data acquisition systems

Features:

  • High common-mode rejection ratio (CMRR)
  • Low input offset voltage
  • Low input bias current
  • Adjustable gain
  • High input impedance
  • Low noise
  • Wide operating temperature range

Benefits:

  • Accurate signal amplification: The high CMRR effectively eliminates noise and interference from common-mode signals.
  • Precise measurements: Low input offset voltage and bias current minimize errors in signal amplification, leading to more accurate results.
  • Flexible gain adjustment: Adjustable gain allows for optimization of the amplifier for different input signal levels.
  • Compatibility with various sensors: High input impedance ensures minimal loading of the sensor, preserving signal integrity.
  • Reliable performance: Designed for stable operation over a wide temperature range, ensuring consistent performance in diverse environments.

Additional Details:

The AD520AN typically requires a dual power supply. The gain can be adjusted using external resistors. Refer to the ADI Electronics datasheet for detailed electrical characteristics, including input voltage range, output voltage swing, power dissipation, and gain adjustment procedures. This instrumentation amplifier is a crucial component in systems where precision and reliability are paramount.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess