EN
  • EN
  • DE

AD8667ARMZREEL7

Part No AD8667ARMZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043252-AD8667ARMZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8667ARMZREEL7 CAD Model

Description

The AD8667ARMZREEL7 is a dual, precision operational amplifier from Analog Devices (ADI), designed for applications requiring very low input bias current, low offset voltage, and low noise. It features a combination of excellent DC precision and AC performance, making it suitable for a variety of high-performance signal conditioning and amplification tasks.

Applications

  • Electrometer Amplifiers
  • pH Probes
  • Medical Instrumentation
  • Photodiode Amplification
  • Leakage Current Measurements
  • Precision Current Measurements

Features

  • Ultra-low input bias current: Typically 1 pA, which minimizes errors due to source impedance.
  • Low offset voltage: Ensures high accuracy in DC-coupled applications.
  • Low noise: Provides clean signal amplification.
  • Wide bandwidth: Supports high-speed signal processing.
  • Rail-to-rail output: Maximizes the dynamic range.
  • Dual configuration: Two amplifiers in a single package, saving board space and cost.
  • Operating Temperature Range: -40°C to +125°C
  • Low supply current: Minimizes power consumption.

Benefits

  • High accuracy: Low input bias current and offset voltage contribute to precise signal amplification and conditioning.
  • Improved signal integrity: Low noise ensures clean and reliable signal processing.
  • Versatile application: Suitable for a wide range of applications, particularly those involving high impedance sensors.
  • Cost-effective: Dual configuration reduces the number of components required, saving cost and board space.
  • Extended operating life: Wide operating temperature range enables use in harsh environments.
  • Energy Efficient: Low supply current for power sensitive applications

Additional Details

The AD8667ARMZREEL7 operates from a single or dual supply voltage. It is available in a small outline transistor (SOIC) package, suitable for surface mount assembly. This amplifier offers excellent stability over temperature and time, ensuring reliable performance in demanding applications. The device's rail-to-rail output swing maximizes dynamic range, allowing for efficient use of the available supply voltage. Specifically, the part is packaged in an 8-lead MSOP and is provided in tape and reel for high volume manufacturing environments. It's often utilized in circuits where minimizing the effect of input current on precision is critical. The AD8667 is part of a family of amplifiers known for excellent long-term stability.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Murata Electronics North America
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0747 $52.9711
30+ $3.3433 $100.2990
47+ $3.2389 $152.2283
64+ $3.1344 $200.6016
83+ $3.0299 $251.4817
111+ $2.7165 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,360 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess