EN
  • EN
  • DE

AD8691AUJREEL7

Part No AD8691AUJREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043254-AD8691AUJREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8691AUJREEL7 CAD Model

Description

The AD8691AUJREEL7 is a precision, single-supply operational amplifier from Analog Devices (ADI). It is part of the AD869x family, known for its low noise, low input bias current, and rail-to-rail input and output swing capabilities. This amplifier is designed for a wide range of applications where high accuracy and precision are required.

Applications:

  • Precision instrumentation
  • Medical equipment
  • Sensor signal conditioning
  • Automotive electronics
  • Industrial process control
  • Photodiode amplification
  • Strain gauge amplifiers

Features:

  • Low offset voltage: Ensures high accuracy in signal amplification.
  • Low input bias current: Minimizes errors due to source impedance.
  • Rail-to-rail input and output: Maximizes the dynamic range of the signal.
  • Single-supply operation: Simplifies power supply requirements.
  • Low noise: Provides clean signal amplification.
  • Wide bandwidth: Supports a broad range of signal frequencies.
  • Stable with capacitive loads: Offers design flexibility.

Benefits:

  • High Accuracy: The low offset voltage and input bias current ensure accurate signal amplification, crucial for precision measurement applications.
  • Wide Dynamic Range: Rail-to-rail operation maximizes the usable signal range, improving signal-to-noise ratio.
  • Simplified Design: Single-supply operation and stability with capacitive loads simplify circuit design and reduce component count.
  • Improved Performance: Low noise characteristics enhance the overall performance of the system by minimizing unwanted signal interference.
  • Versatile Applications: Suitable for a wide range of applications, providing a single solution for various design needs.

Additional Details:

The AD8691AUJREEL7 is available in a small surface-mount package, making it suitable for compact designs. It operates over an extended temperature range, ensuring reliable performance in harsh environments. The amplifier is designed to provide stable and accurate performance over a wide range of operating conditions. Specific details regarding voltage gain, supply voltage range, and temperature specifications can be found in the product datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Amic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,761 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess