EN
  • EN
  • DE

AD9220ARZREEL7

Part No AD9220ARZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043284-AD9220ARZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9220ARZREEL7 CAD Model

Description

The AD9220ARZREEL7 is a 12-bit, 10 MSPS Analog-to-Digital Converter (ADC) from Analog Devices (ADI). It is designed for cost-sensitive applications requiring good dynamic performance and low power consumption. The 'ARZ' suffix likely indicates a specific package type, and 'REEL7' specifies that the device is shipped on a reel for automated assembly.

Applications

  • Imaging
  • Ultrasound
  • Communications
  • Portable instrumentation
  • Low-cost data acquisition
  • Battery-powered equipment

Features

  • 12-Bit Resolution: Provides good dynamic range and signal fidelity.
  • 10 MSPS Sampling Rate: Suitable for signals with bandwidths up to the Nyquist frequency.
  • Low Power Consumption: Minimizes power dissipation in battery-powered applications.
  • Single Supply Operation: Simplifies power supply requirements.
  • On-Chip Sample-and-Hold: Reduces external component count.
  • Differential Input: Provides good common-mode noise rejection.
  • Small Package: Compact footprint for space-constrained applications.

Benefits

  • Good Dynamic Performance: Enables accurate signal conversion.
  • Low System Cost: Cost-effective solution for various applications.
  • Extended Battery Life: Low power consumption maximizes battery runtime.
  • Simplified System Design: Single supply operation reduces power supply complexity.
  • Reduced PCB Area: Small package minimizes board space requirements.

Additional Details

The AD9220ARZREEL7 typically operates from a 5V supply and includes an internal voltage reference. The differential input configuration improves noise immunity, particularly in noisy environments. It is designed to provide a good balance between performance, power consumption, and cost. The output format is typically binary or two's complement. It's designed to interface directly with a variety of digital signal processors (DSPs) and microcontrollers. The AD9220ARZREEL7 is RoHS compliant.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0081
NXP / Nexperia
Need more? Email Us
TDK Corporation
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess