EN
  • EN
  • DE

AD9822JRRL7

Part No AD9822JRRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043320-AD9822JRRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9822JRRL7 CAD Model

Description

The AD9822JRRL7 is a complete 16-bit, 2 MSPS analog front-end (AFE) signal processing solution designed for high-performance data acquisition systems. It integrates a high-performance ADC with an input buffer and PGA (programmable gain amplifier) to provide a versatile solution for a wide range of sensor and signal conditioning applications.

Applications:

  • Industrial process control
  • Medical imaging
  • Data acquisition systems
  • Seismic monitoring
  • Sonar systems
  • High-precision instrumentation
  • Portable data loggers

Features:

  • 16-bit resolution: Provides high accuracy and dynamic range for precision measurements.
  • 2 MSPS sampling rate: Allows for capturing high-frequency signals.
  • Integrated ADC: Simplifies design and reduces component count.
  • Input buffer: Provides high input impedance and minimizes loading effects.
  • Programmable gain amplifier (PGA): Allows for adjusting the input signal level to optimize the ADC's dynamic range.
  • Low power consumption: Extends battery life in portable applications.
  • Serial interface: Simplifies communication with microcontrollers and processors.

Benefits:

  • High Accuracy: The 16-bit resolution and integrated PGA ensure accurate and precise signal acquisition.
  • Simplified Design: The integrated AFE simplifies the design process and reduces the number of external components.
  • Improved Performance: The input buffer and PGA optimize the signal chain for best possible performance.
  • Low Power Consumption: The low power consumption makes it suitable for portable and battery-powered applications.
  • Versatile Applications: The AD9822JRRL7 is suitable for a wide range of applications, including industrial, medical, and scientific instrumentation.

Additional Details:

The AD9822JRRL7 operates from a single power supply and includes a power-down mode for further power savings. It is available in a small surface-mount package. Specific details regarding gain range, power consumption, and temperature specifications can be found in the product datasheet.

You May Also Be Interested in

CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Amic
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
NXP / Nexperia
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess