EN
  • EN
  • DE

ADA4556HCPZ

Part No ADA4556HCPZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043345-ADA4556HCPZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADA4556HCPZ CAD Model

Description

The ADA4556HCPZ is a high-precision, low-noise operational amplifier from ADI Electronics, designed for demanding applications requiring excellent accuracy and stability. This amplifier is known for its zero-drift architecture, which minimizes offset voltage and drift over time and temperature, making it ideal for precision measurement and instrumentation systems.

Applications:

  • Precision instrumentation
  • Medical equipment
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • High-resolution data acquisition systems
  • Weigh scales

Features:

  • Zero-drift architecture
  • Low offset voltage
  • Low offset voltage drift
  • Low input bias current
  • Low noise
  • High open-loop gain
  • Rail-to-rail input and output
  • Wide supply voltage range

Benefits:

  • High Accuracy: The zero-drift architecture ensures exceptional accuracy by minimizing offset voltage and drift.
  • Stable Performance: Low offset voltage drift over time and temperature provides stable performance in demanding environments.
  • Precise Measurements: Low noise and low input bias current enable precise measurements of small signals.
  • Versatile Applications: Rail-to-rail input and output swing maximize dynamic range and allow for use in a wide range of applications.
  • Simplified Design: The wide supply voltage range simplifies power supply design.

Additional Details:

The ADA4556HCPZ is designed to operate over a wide supply voltage range and features rail-to-rail input and output swing, maximizing dynamic range and simplifying circuit design. Its low input bias current minimizes errors in high-impedance circuits. The amplifier is available in a small surface-mount package, making it suitable for dense circuit board layouts. Careful layout and decoupling are recommended to achieve optimal performance and minimize noise. The zero-drift architecture continuously corrects for offset voltage and drift, ensuring long-term stability and accuracy. Consult the datasheet for detailed information on performance specifications, application circuits, and layout recommendations.

You May Also Be Interested in

CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Lowest to $2.1666
Allegro MicroSystems, LLC
Need more? Email Us
Amic
Need more? Email Us
Pericom
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess