EN
  • EN
  • DE

ADA48531AKSR7

Part No ADA48531AKSR7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043353-ADA48531AKSR7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADA48531AKSR7 CAD Model

Description

The ADA4853-1AKSR7 is a high-speed, low-noise, rail-to-rail output operational amplifier (op-amp) from Analog Devices. Designed for applications requiring wide bandwidth, fast settling time, and low distortion, it offers excellent performance in signal processing, video amplification, and high-speed data acquisition systems.

Applications

  • Video Amplification: Used in video amplifiers for driving cables and buffers.
  • High-Speed Data Acquisition: Employed in data acquisition systems for buffering and amplifying high-speed analog signals.
  • Signal Processing: Applied in signal processing circuits for filtering, gain adjustment, and impedance matching.
  • ADC Drivers: Used as ADC drivers for ensuring optimal performance of analog-to-digital converters.
  • Clock Buffers: Employed as clock buffers for distributing high-speed clock signals with minimal jitter.

Features

  • High Speed: Offers wide bandwidth and fast settling time for high-speed applications.
  • Low Noise: Exhibits low noise for amplifying weak signals without significant degradation.
  • Rail-to-Rail Output: Supports rail-to-rail output voltage range for maximizing signal dynamic range.
  • Low Distortion: Provides low total harmonic distortion (THD) for clean signal amplification.
  • Wide Operating Voltage Range: Operates over a wide supply voltage range, providing flexibility in power supply design.
  • Small Package: Available in a small package for space-constrained applications.

Benefits

  • Excellent High-Speed Performance: Provides excellent performance in high-speed applications due to its wide bandwidth and fast settling time.
  • Clean Signal Amplification: Low noise and low distortion ensure that signals are amplified with minimal degradation.
  • Maximized Signal Range: Rail-to-rail output capabilities maximize the usable signal range.
  • Versatility: Suitable for a wide range of applications due to its speed, low noise, and rail-to-rail output.
  • Compact Design: Small package size enables use in space-constrained applications.

Additional Details

The ADA4853-1AKSR7 is typically used in applications where high-speed performance and signal integrity are critical requirements. The amplifier is designed to minimize errors due to temperature variations and power supply fluctuations. It is often used in video processing equipment, high-speed data acquisition systems, and communication circuits. Consult the official datasheet from Analog Devices for specific performance characteristics and application guidelines.

You May Also Be Interested in

Amic
Lowest to $2.1666
Amic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Murata Electronics North America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess