EN
  • EN
  • DE

ADDI9033WBBCZRL

Part No ADDI9033WBBCZRL
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967040-ADDI9033WBBCZRL
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADDI9033WBBCZRL CAD Model

Description

The ADDI9033WBBCZRL is a high-performance analog front-end (AFE) designed by ADI Electronics for imaging applications. It integrates multiple analog signal processing functions into a single chip, streamlining system design and improving overall performance. This component is particularly well-suited for applications requiring high speed and high resolution, where precise analog signal handling is critical.

Applications:

  • High-resolution industrial cameras
  • Medical imaging equipment (e.g., X-ray, ultrasound)
  • Security and surveillance systems
  • Machine vision systems
  • Scientific imaging instruments

Features:

  • High-speed analog-to-digital conversion: Enables capture of fast-changing signals with accuracy.
  • Low noise performance: Ensures minimal signal degradation, resulting in cleaner images.
  • Integrated gain control: Allows adjustment of signal amplitude to optimize dynamic range.
  • On-chip calibration: Simplifies system calibration and maintains performance over temperature variations.
  • Flexible power-down modes: Reduces power consumption during idle periods.

Benefits:

  • Improved image quality: The combination of high speed, low noise, and integrated gain control leads to superior image clarity and detail.
  • Reduced system complexity: Integration of multiple functions on a single chip simplifies board layout and reduces component count.
  • Faster time to market: The AFE's comprehensive features and ease of use enable quicker development cycles.
  • Lower system cost: Reduced component count and simplified design translate to lower overall system cost.
  • Enhanced system reliability: Fewer components contribute to higher system reliability.

Additional Details:

The ADDI9033WBBCZRL features include programmable gain amplifiers (PGAs), correlated double sampling (CDS) circuits, and high-resolution analog-to-digital converters (ADCs). These components work together to provide a complete analog signal processing chain. The device also offers various power-down modes to minimize power consumption in battery-powered or energy-sensitive applications. The ADDI9033WBBCZRL's advanced features and performance make it a valuable component in high-end imaging systems where quality and speed are paramount.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Pericom
Need more? Email Us
Mitsubishi
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess