EN
  • EN
  • DE

ADG222AKN

Part No ADG222AKN
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043453-ADG222AKN
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG222AKN CAD Model

Description

The ADG222AKN is a dual, single-pole, double-throw (SPDT) analog switch from Analog Devices (ADI). This switch is designed for high-performance switching applications, offering low on-resistance, fast switching speeds, and excellent signal handling capabilities. It's suitable for routing analog or digital signals in a variety of applications.

Applications:

  • Automatic test equipment (ATE)
  • Data acquisition systems
  • Audio and video signal routing
  • Communication systems
  • Sample-and-hold circuits
  • Battery-powered systems
  • General-purpose switching

Features:

  • Dual SPDT switches: Contains two independent SPDT switches in a single package.
  • Low on-resistance: Offers a typical on-resistance of 4.5 ohms.
  • Fast switching speeds: Provides fast switching times, with a typical turn-on time of 150 ns and a turn-off time of 75 ns.
  • Low charge injection: Minimizes charge injection, ensuring minimal signal distortion.
  • Wide operating voltage range: Operates from a single +5 V to +15 V supply, or dual ±2.5 V to ±7.5 V supplies.
  • TTL/CMOS compatible inputs: Compatible with TTL and CMOS logic levels.
  • Low power consumption: Designed for low power consumption, suitable for battery-powered applications.

Benefits:

  • Improved signal integrity: Low on-resistance minimizes signal attenuation and distortion.
  • Fast system response: Fast switching speeds ensure rapid response times in switching applications.
  • Minimized signal distortion: Low charge injection reduces signal distortion, ensuring accurate signal reproduction.
  • Versatile power supply options: Wide operating voltage range allows for flexible system design.
  • Easy logic interfacing: TTL/CMOS compatible inputs simplify interfacing with digital logic circuits.
  • Extended battery life: Low power consumption extends battery life in portable devices.
  • Efficient Signal Routing: Facilitates efficient and reliable routing of both analog and digital signals.

Additional Details:

The ADG222AKN features a break-before-make switching action, which prevents momentary short circuits during switching. It also includes overvoltage protection to protect the switch from damage due to transient voltage spikes. The switch is available in a 16-lead SOIC package. The ADG222AKN is designed for high-performance applications where signal integrity and switching speed are critical. The switch operates over an industrial temperature range of -40°C to +85°C. It's a suitable replacement for mechanical relays in many applications.

The ADG222AKN's combination of low on-resistance, fast switching speeds, and low charge injection makes it a good choice for a variety of switching applications. Its wide operating voltage range and TTL/CMOS compatible inputs further enhance its versatility. With its robust performance and comprehensive feature set, the ADG222AKN provides a reliable and high-performance solution for analog and digital signal routing.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ADI Electronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
Lowest to $0.0137

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess