EN
  • EN
  • DE

ADG3231BRJZRL7

Part No ADG3231BRJZRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043456-ADG3231BRJZRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG3231BRJZRL7 CAD Model

Description

The ADG3231BRJZRL7 is a high-bandwidth, 2:1 analog switch manufactured by Analog Devices (ADI). This switch is designed for high-performance signal routing applications requiring minimal signal distortion and high switching speeds. It operates from a single 1.8 V to 5.5 V power supply and offers low on-resistance and on-capacitance, making it suitable for various analog and digital signal switching tasks.

Applications:

  • Signal Routing: Used in systems to dynamically route signals between different processing stages.
  • Video Switching: Employed in video systems to switch between different video sources.
  • Data Acquisition Systems: Integrated into data acquisition systems to select input channels.
  • Portable Devices: Used in portable devices to switch between different peripherals or functionalities while conserving power.
  • Audio Signal Switching: Applied in audio equipment for switching between different audio inputs or outputs.

Features:

  • High Bandwidth: Supports high-frequency signals with minimal distortion, ensuring signal integrity.
  • Low On-Resistance: Minimizes signal attenuation and distortion when the switch is closed, improving signal quality.
  • Low On-Capacitance: Reduces signal loading effects, maintaining signal fidelity at high frequencies.
  • Single-Supply Operation: Operates from a single 1.8 V to 5.5 V power supply, simplifying power supply design.
  • Fast Switching Speed: Enables rapid switching between different signal paths, enhancing system responsiveness.
  • Break-Before-Make Switching: Prevents momentary shorting of signals during switching transitions, protecting connected circuitry.
  • Small Package: Available in a compact package, conserving board space and enabling integration into dense electronic designs.

Benefits:

  • Improved Signal Integrity: Minimizes signal distortion and attenuation, enhancing the quality of transmitted signals.
  • Increased System Performance: Enables faster switching speeds and reduced signal loading, improving overall system performance.
  • Reduced Power Consumption: Operates from a low-voltage power supply, reducing power consumption and extending battery life in portable devices.
  • Simplified Design: Single-supply operation simplifies power supply design and reduces component count.
  • Enhanced Reliability: Break-before-make switching prevents shorting, enhancing system reliability and protecting connected circuitry.
  • Space Savings: Small package size enables integration into dense electronic designs, conserving board space.

Additional Details:

The ADG3231BRJZRL7 is available in an MSOP package. Its operating temperature range is typically -40°C to +85°C. The switch is controlled by a digital input signal that determines which of the two input channels is connected to the output. The device's low power consumption and high-speed switching capabilities make it an ideal choice for a wide range of applications requiring efficient signal routing.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
Lowest to $0.0081
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Mitsubishi
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess