The ADG417AN is a monolithic CMOS device comprising four independently selectable switches. It is designed for high performance analog applications requiring low on resistance, low leakage currents, and fast switching speeds. The ADG417AN offers break-before-make switching action, preventing momentary shorting when switching between channels.
Applications
- Analog Signal Switching
- Audio and Video Routing
- Data Acquisition Systems
- Automatic Test Equipment (ATE)
- Sample-and-Hold Systems
Features
- Low On Resistance (85 Ω typ)
- Low Leakage Currents (1 nA typ)
- Fast Switching Speeds (tON = 150 ns typ, tOFF = 100 ns typ)
- Break-Before-Make Switching
- TTL/CMOS Compatible Inputs
Benefits
- Minimal signal distortion due to low on resistance.
- High accuracy in sensitive analog circuits due to low leakage currents.
- Efficient operation in high-speed switching applications.
- Prevents signal corruption during switching events.
- Easy integration with digital control systems.
Additional Details
The ADG417AN operates from a single +5 V to +15 V supply, or dual ±2.5 V to ±7.5 V supplies. The control inputs are TTL and CMOS logic compatible, providing a simple interface to microprocessors and other digital circuits. The device is available in a 16-lead PDIP package.