EN
  • EN
  • DE

ADG741BKSZREE7

Part No ADG741BKSZREE7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043478-ADG741BKSZREE7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG741BKSZREE7 CAD Model

Description

The ADG741BKSZ-REEL7 is a low voltage, single SPDT (Single-Pole, Double-Throw) switch from Analog Devices. This switch is designed for high-performance analog and digital signal switching applications where low on-resistance, fast switching speeds, and minimal charge injection are critical.

Applications:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Audio and Video Signal Routing
  • Communication Systems
  • Sample-and-Hold Circuits

Features:

  • Single SPDT Switch: Provides a flexible switching solution for various signal routing needs.
  • Low On Resistance: Minimizes signal attenuation and distortion, ensuring high signal fidelity.
  • Fast Switching Speed: Enables high-speed data acquisition and signal processing.
  • Low Charge Injection: Reduces switching transients and improves accuracy in sensitive applications.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Wide Operating Voltage Range: Allows for flexibility in power supply design.

Benefits:

  • Improved Signal Integrity: Low on-resistance and charge injection contribute to accurate and reliable signal transmission.
  • Enhanced System Performance: Fast switching speeds enable high-speed data acquisition and signal processing.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.
  • Simplified System Design: Compact package size and ease of use simplify board layout and reduce component count.

Additional Details:

The ADG741BKSZ-REEL7 is typically packaged in a small SOT-23 package and is available on a reel for automated assembly. It usually operates from a single supply voltage ranging from 1.8V to 5.5V. The 'REEL7' suffix indicates tape and reel packaging for automated assembly. Refer to the Analog Devices datasheet for precise electrical characteristics, including on-resistance, switching times, charge injection, and supply voltage ranges. The datasheet also provides information on proper decoupling and grounding techniques to minimize noise and ensure optimal performance. The control input is typically CMOS logic compatible. Applications requiring high precision and low distortion will benefit from the ADG741BKSZ-REEL7's excellent switching characteristics. Proper board layout is crucial to minimize parasitic capacitance and inductance, which can affect switching performance.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Mitsubishi
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Lowest to $2.1666
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5174 $53.1090
75+ $1.4196 $106.4700
110+ $1.3706 $150.7660
160+ $1.2727 $203.6320
205+ $1.2238 $250.8790
260+ $1.1748 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,440 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess