EN
  • EN
  • DE

ADXL345XRL7

Part No ADXL345XRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043957-ADXL345XRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADXL345XRL7 CAD Model

Description

The ADXL345XRL7 is a small, thin, low power, 3-axis accelerometer with high resolution (13-bit) measurement at up to ±16 g. Digital output data is formatted as 16-bit two’s complement and is accessible through either an SPI (3- or 4-wire) or I2C digital interface.

Applications:

  • Mobile device orientation detection
  • Tablet and laptop screen orientation
  • Gaming and virtual reality input devices
  • Hard disk drive (HDD) active protection
  • Sports and fitness devices

Features:

  • Ultralow power: as low as 23 μA in measurement mode and 0.1 μA in standby mode at VS = 2.5 V
  • Power consumption scales automatically with bandwidth
  • User-selectable resolution: Fixed 10-bit resolution, Full resolution (13-bit)
  • Embedded memory management for data storage
  • Single tap/double tap detection
  • Activity/inactivity monitoring
  • Free-fall detection
  • Supply voltage: 2.0 V to 3.6 V
  • I/O voltage: 1.7 V to VS
  • SPI (3- and 4-wire) and I2C digital interfaces
  • Flexible interrupt modes configurable to interrupt sources
  • Measurement ranges selectable via software
  • Bandwidth selectable via software
  • Operating temperature range: −40°C to +85°C
  • Shock survival: 10,000 g
  • RoHS/WEEE lead-free compliant

Benefits:

  • The ADXL345XRL7 is ideal for mobile devices due to its low power consumption and small size.
  • Its high resolution and selectable measurement ranges provide flexibility in a variety of applications.
  • The embedded memory management and flexible interrupt modes simplify system design and reduce processor overhead.
  • Its robustness against shock allows reliable operation in harsh environments.

Additional Details:

The ADXL345XRL7 incorporates a built-in memory management system that stores sensor data, reducing the need for constant communication with the host processor and extending battery life in portable devices. Its ability to detect single and double taps, as well as activity and inactivity, makes it well-suited for power-saving applications where motion detection is critical. The device is available in a small, thin LFCSP package (3 mm × 5 mm × 1 mm), making it suitable for space-constrained applications.

The SPI and I2C digital interfaces allow for easy integration with microcontrollers and other digital systems. The ability to select the measurement range via software enables dynamic adjustment of sensitivity and resolution based on the specific application requirements. The device is designed to operate over a wide temperature range, making it suitable for a variety of environmental conditions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0081
NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0137

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess