EN
  • EN
  • DE

ADM1232ARZ

Part No ADM1232ARZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973643-ADM1232ARZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM1232ARZ CAD Model

Description

The ADM1232ARZ is a hot-swap controller designed to safely insert and remove boards from a live backplane. This device provides inrush current limiting and short-circuit protection, ensuring that the system remains stable and reliable during hot-swap operations. It integrates comprehensive protection features, including overcurrent and undervoltage protection, to safeguard sensitive circuitry from damage. The ADM1232ARZ is available in a narrow SOIC package and is suitable for various hot-swap applications.

Applications:

  • Hot-Swap Applications
  • Server Backplanes
  • Telecom Equipment
  • Networking Systems
  • Power Management Systems

Features:

  • Hot-Swap Control: Facilitates safe insertion and removal of boards from a live backplane.
  • Inrush Current Limiting: Limits the inrush current during startup to prevent voltage droop.
  • Short-Circuit Protection: Protects the system from damage due to short circuits.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Undervoltage Protection: Protects against undervoltage conditions that can cause system instability.
  • SOIC Package: Compact package for space-constrained applications.

Benefits:

  • Enhanced System Reliability: Protects against damage during hot-swap operations, ensuring system uptime.
  • Simplified Hot-Swap Design: Integrates all necessary hot-swap control functions into a single device.
  • Reduced System Downtime: Allows for easy replacement of faulty boards without shutting down the entire system.
  • Improved System Stability: Inrush current limiting and voltage monitoring prevent voltage droop and system instability.
  • Compact Solution: The small SOIC package minimizes board space requirements.

Additional Details:

The ADM1232ARZ utilizes an external sense resistor to monitor the load current and provide accurate current limiting. The device also features a programmable deglitch timer to prevent nuisance tripping due to transient events. The ADM1232ARZ offers a robust and reliable solution for hot-swap applications, ensuring the safe and seamless integration of boards into a live system. It can handle a variety of voltage and current configurations as needed in backplane applications.

You May Also Be Interested in

Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0081
ADI Electronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
TDK Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess