EN
  • EN
  • DE

ADM1385ARZ

Part No ADM1385ARZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043515-ADM1385ARZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM1385ARZ CAD Model

Description

The ADM1385ARZ is a hot-swap controller designed to protect systems from damage caused by inserting or removing boards from a live backplane. It provides inrush current limiting, overcurrent protection, and undervoltage lockout to ensure system stability and prevent damage to sensitive components. The ADM1385ARZ is suitable for a variety of applications, including server backplanes, telecommunications equipment, and networking systems. It is available in a narrow SOIC package.

Applications:

  • Server Backplanes
  • Telecommunications Equipment
  • Networking Systems
  • Power Distribution Systems
  • Industrial Control Systems

Features:

  • Hot-Swap Control: Allows for safe insertion and removal of boards from a live backplane.
  • Inrush Current Limiting: Limits the inrush current during startup to prevent voltage droop and system instability.
  • Overcurrent Protection: Protects the system from damage due to excessive current draw.
  • Undervoltage Lockout (UVLO): Prevents the system from operating under low-voltage conditions.
  • SOIC Package: Compact package for space-constrained applications.

Benefits:

  • Enhanced System Reliability: Protects against damage during hot-swap operations, ensuring system uptime.
  • Simplified Hot-Swap Design: Integrates all necessary hot-swap control functions into a single device.
  • Reduced System Downtime: Allows for easy replacement of faulty boards without shutting down the entire system.
  • Improved System Stability: Inrush current limiting and voltage monitoring prevent voltage droop and system instability.
  • Compact Solution: The small SOIC package minimizes board space requirements.

Additional Details:

The ADM1385ARZ monitors the input voltage and load current to provide comprehensive protection. The inrush current limiting is achieved by controlling the gate voltage of an external MOSFET. The overcurrent protection threshold can be programmed using an external resistor. The undervoltage lockout feature ensures that the system only operates when the input voltage is within the specified range. This device provides a robust and reliable solution for hot-swap applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $1.6087
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess