EN
  • EN
  • DE

ADG442BRZND

Part No ADG442BRZND
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043464-ADG442BRZND
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG442BRZND CAD Model

Description

The ADG442BRZND is a monolithic CMOS device comprising two independently selectable single-pole, double-throw (SPDT) switches. It is designed by Analog Devices (ADI) for precision signal switching applications.

Applications:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Audio and Video Switching
  • Communication Systems
  • Analog Signal Routing

Features:

  • Dual SPDT Configuration: Provides two independent switches in a single package.
  • Low On Resistance: Minimizes signal attenuation and distortion.
  • Low Charge Injection: Reduces switching transients and improves accuracy.
  • Wide Supply Voltage Range: Offers flexibility in power supply design.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Break-Before-Make Switching Action: Prevents momentary shorting of signals during switching.

Benefits:

  • Improved Signal Integrity: Low on resistance and charge injection ensure accurate signal transmission.
  • Simplified System Design: Integration of two switches reduces component count and board space.
  • Enhanced System Performance: Fast switching speeds enable high-speed data acquisition and signal processing.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.

Additional Details:

The ADG442BRZND is typically available in a small outline integrated circuit (SOIC) package. The on-resistance is typically in the range of a few ohms. Switching times are typically in the nanosecond range. It operates over a wide supply voltage range, typically ±5V to ±15V or a single +5V to +30V supply. Refer to the Analog Devices datasheet for detailed electrical specifications, including on-resistance, switching times, and supply voltage ranges. The datasheet also provides information on proper decoupling and grounding techniques to minimize noise and ensure optimal performance. The control inputs are typically CMOS logic compatible. Applications requiring high precision and low distortion will benefit from the ADG442BRZND's low on-resistance and charge injection characteristics. Proper board layout is crucial to minimize parasitic capacitance and inductance, which can affect switching performance.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Mitsubishi
Need more? Email Us
Amic
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Cypress Semiconductor Corp
Need more? Email Us
Murata Electronics North America
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $2.1136 $59.1808
59+ $1.9771 $116.6489
91+ $1.9090 $173.7190
131+ $1.7726 $232.2106
170+ $1.7045 $289.7650
212+ $1.6363 $346.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,460 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess