EN
  • EN
  • DE

ADM12781ACPZU3

Part No ADM12781ACPZU3
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043514-ADM12781ACPZU3
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM12781ACPZU3 CAD Model

Description

The ADM12781ACPZU3 is a hot-swap controller and power monitor from ADI (Analog Devices). It is designed to safely insert and remove circuit boards from a live backplane, protecting the system from voltage surges and current spikes. This device integrates comprehensive monitoring and protection features, making it suitable for a variety of applications where reliable power management is critical.

Applications:

  • Server Systems: Used in servers to manage power distribution and protect components during hot-swapping.
  • Telecommunications Equipment: Employed in telecom infrastructure to ensure continuous operation and prevent damage from power events.
  • Networking Devices: Integrated into switches, routers, and other networking equipment for robust power management.
  • Industrial Automation: Used in industrial control systems where reliable power is essential for uninterrupted operation.
  • Power Supplies: Applied in redundant power supplies to manage load sharing and switchover.

Features:

  • Hot-Swap Control: Provides controlled ramp-up and ramp-down of voltage to prevent inrush current.
  • Overcurrent Protection: Limits the output current to a safe level, protecting the load and power source.
  • Overvoltage Protection: Shuts down the output if the input voltage exceeds a specified threshold.
  • Undervoltage Protection: Shuts down the output if the input voltage falls below a specified threshold.
  • Power Monitoring: Measures voltage, current, and power, providing real-time data for system management.
  • I2C Interface: Allows for remote monitoring and control of the device.
  • Fault Reporting: Provides status signals to indicate fault conditions.

Benefits:

  • Increased System Reliability: Protects components from damage due to voltage surges and current spikes.
  • Improved System Availability: Enables hot-swapping of circuit boards without interrupting system operation.
  • Reduced Downtime: Minimizes the risk of component failure and system downtime.
  • Simplified System Management: Provides comprehensive power monitoring and control features.
  • Enhanced Safety: Protects personnel and equipment from hazardous voltage and current levels.

Additional Details:

The ADM12781ACPZU3 operates over a wide input voltage range and is available in a compact package. It is designed for ease of integration into a variety of systems, providing a robust and reliable power management solution. The integrated I2C interface simplifies system monitoring and control, allowing for remote management and diagnostics. Its hot-swap capability ensures that systems can be maintained and upgraded without requiring a full shutdown, which is critical in many always-on applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Amic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TDK Corporation
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Murata Electronics North America
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess