EN
  • EN
  • DE

ADM1486JRZ

Part No ADM1486JRZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043516-ADM1486JRZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM1486JRZ CAD Model

Description

The ADM1486JRZ is a 5 kV RMS isolated full-duplex RS-485 transceiver. It is designed for robust communication in harsh industrial environments where isolation is required to protect sensitive circuitry from high voltages and ground loops. The device integrates iCoupler® technology to provide galvanic isolation between the RS-485 transceiver and the system-side interface. The ADM1486JRZ is suitable for a wide range of applications, including industrial automation, motor control, and isolated data acquisition.

Applications:

  • Isolated RS-485 Communication
  • Industrial Automation
  • Motor Control
  • Isolated Data Acquisition
  • Building Automation

Features:

  • 5 kV RMS Isolation: Provides galvanic isolation between the RS-485 transceiver and the system-side interface.
  • Full-Duplex Operation: Allows for simultaneous transmission and reception of data.
  • RS-485 Transceiver: Complies with the RS-485 communication standard.
  • iCoupler® Technology: Provides robust and reliable isolation performance.
  • Thermal Shutdown Protection: Protects the device from overheating.

Benefits:

  • Enhanced System Reliability: Provides robust isolation to protect against high voltages and ground loops.
  • Improved Communication Performance: Ensures reliable data transmission in harsh industrial environments.
  • Simplified System Design: Integrates isolation and RS-485 transceiver functionality into a single device.
  • Reduced System Cost: Eliminates the need for external isolation components.
  • Increased Safety: Provides galvanic isolation to protect personnel from electrical hazards.

Additional Details:

The ADM1486JRZ operates from a single 3.3 V or 5 V supply. The device features a high data rate of up to 10 Mbps. It also includes thermal shutdown protection to prevent damage from overheating. The ADM1486JRZ is available in a 16-lead SOIC package. It is designed to meet stringent safety and regulatory requirements for isolated communication.

You May Also Be Interested in

Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Mitsubishi
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess