The ADM210EARU is a complete isolated data transceiver from Analog Devices (ADI). It combines a three-channel isolator with an RS-232 transceiver in a single package, providing a robust and reliable solution for isolating data communication lines. This isolation protects sensitive equipment from ground loops and voltage transients.
Applications
- Industrial automation
- Medical equipment
- Process control
- Motor control
- Isolated data acquisition
Features
- Complete isolated RS-232 transceiver
- 2500 V rms isolation
- Three isolation channels
- Single 5 V supply
- 120 kbps data rate
- Short-circuit protection
- ESD protection
Benefits
- Protects equipment from ground loops and voltage transients
- Ensures reliable data communication in harsh environments
- Reduces system noise
- Simplifies system design
- Improves system safety
Additional Details
The ADM210EARU integrates a complete RS-232 transceiver with a three-channel digital isolator, eliminating the need for separate components. The isolator provides 2500 V rms of galvanic isolation, protecting the communication lines from high-voltage transients and ground loops. The device operates from a single 5 V supply. The UART supports data rates up to 120 kbps. The integrated charge pump generates the RS-232 voltage levels from the 5V supply. It is available in a small outline (SOIC) package, making it suitable for space-constrained applications. The device is also protected against short circuits and electrostatic discharge (ESD).
This isolated transceiver is ideal for applications where reliable and safe data communication is critical, especially in environments with high levels of electrical noise or potential for voltage transients.