EN
  • EN
  • DE

ADM232EARNZ

Part No ADM232EARNZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043538-ADM232EARNZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM232EARNZ CAD Model

Description

The ADM232EARNZ is a high-speed, ±15 kV ESD protected, RS-232 transceiver. It is designed to meet the EIA/TIA-232 and V.28/V.24 standards for serial communication. The device integrates two transmitters and two receivers, allowing for simultaneous bidirectional data transfer. The ADM232EARNZ features robust ESD protection, ensuring reliable operation in harsh environments. It operates from a single 5 V supply and is available in a narrow SOIC package.

Applications:

  • RS-232 Communication
  • Industrial Automation
  • Data Acquisition Systems
  • Point-of-Sale (POS) Systems
  • Embedded Systems

Features:

  • RS-232 Transceiver: Complies with the EIA/TIA-232 and V.28/V.24 standards.
  • ±15 kV ESD Protection: Protects the device from electrostatic discharge damage.
  • Two Transmitters and Two Receivers: Allows for simultaneous bidirectional data transfer.
  • Single 5 V Supply: Operates from a single 5 V power supply.
  • Narrow SOIC Package: Compact package for space-constrained applications.

Benefits:

  • Enhanced System Reliability: Provides robust ESD protection to prevent damage from electrostatic discharge.
  • Improved Communication Performance: Ensures reliable data transmission in various environments.
  • Simplified System Design: Integrates all necessary RS-232 transceiver functions into a single device.
  • Reduced System Cost: Eliminates the need for external protection components.
  • Compact Solution: The small SOIC package minimizes board space requirements.

Additional Details:

The ADM232EARNZ utilizes charge pump circuitry to generate the necessary RS-232 voltage levels from a single 5 V supply. The device also features a shutdown mode that reduces power consumption when the transceiver is not in use. The ADM232EARNZ is designed to meet stringent safety and regulatory requirements for RS-232 communication.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Allegro MicroSystems, LLC
Lowest to $1.6087
Pericom
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Amic
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess